ROHM Semiconductor USA, LLC Motor Drivers, Controllers BD6376GUL-E2

Description
Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)
Request a Quote Datasheet
Description
Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - BD6376GUL-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD6376GUL-E2DKR-ND
Motor Drivers, Controllers BD6376GUL-E2DKR-ND
Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)

Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)

Buy Now Datasheet
Motor Drivers, Controllers - BD6376GUL-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD6376GUL-E2TR-ND
Motor Drivers, Controllers BD6376GUL-E2TR-ND
Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)

Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)

Buy Now Datasheet
Motor Drivers, Controllers - BD6376GUL-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD6376GUL-E2CT-ND
Motor Drivers, Controllers BD6376GUL-E2CT-ND
Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)

Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)

Buy Now Datasheet
Singapore, Singapore
2.5V 3.6V Motor Driver IC
744-BD6376GUL-E2
2.5V 3.6V Motor Driver IC 744-BD6376GUL-E2
IC MTR DRVR 2.5V-3.6V 9VCSP50L1 Product overview: BD6376GUL-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6376GUL-E2 can be used for catalog matching and distributor lookup.

IC MTR DRVR 2.5V-3.6V 9VCSP50L1 Product overview: BD6376GUL-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6376GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - BD6376GUL-E2 - 013560-BD6376GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6376GUL-E2
013560-BD6376GUL-E2
PMIC - PMIC - Motor Drivers, Controllers - BD6376GUL-E2 013560-BD6376GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 013560-BD6376GUL-E2 Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: DMOS Output Current: 1A Voltage - Load: 2 V to 9 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 9-VCSP50L1 (1.6x1.6) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 013560-BD6376GUL-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1A
Voltage - Load: 2 V to 9 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 150°C (TJ)
Case / Package: 9-VCSP50L1 (1.6x1.6)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver, -30 To 85Deg C; Motor Type Rohm - 01AH6658 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 85Deg C; Motor Type Rohm
01AH6658
Motor Driver, -30 To 85Deg C; Motor Type Rohm 01AH6658
MOTOR DRIVER, -30 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:9V; Driver Case Style:VCSP; No. of Pins:9Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:9V; Driver Case Style:VCSP; No. of Pins:9Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD6376GUL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD6376GUL-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD6376GUL-E2
IC MTR DRVR 2.5V-3.6V 9VCSP50L1

IC MTR DRVR 2.5V-3.6V 9VCSP50L1

Supplier's Site
PMIC - Motor Drivers, Controllers - BD6376GUL-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD6376GUL-E2
PMIC - Motor Drivers, Controllers BD6376GUL-E2
IC MTR DRVR 2.5V-3.6V 9VCSP50L1

IC MTR DRVR 2.5V-3.6V 9VCSP50L1

Supplier's Site Datasheet
Motor Drivers, Controllers - BD6376GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD6376GUL-E2
Motor Drivers, Controllers BD6376GUL-E2
Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)

Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number BD6376GUL-E2DKR-ND 744-BD6376GUL-E2 013560-BD6376GUL-E2 01AH6658 BD6376GUL-E2 BD6376GUL-E2 BD6376GUL-E2
Product Name Motor Drivers, Controllers 2.5V 3.6V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BD6376GUL-E2 Motor Driver, -30 To 85Deg C; Motor Type Rohm Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; DC Brush DC Brushed; Brushed DC
Configuration PCB Mount; 9-UFBGA, CSPBGA
Communication Parallel Interface Parallel
Operating Temperature -30 to 150 C (-22 to 302 F) -30 C (-22 F) -30 to 150 C (-22 to 302 F) -30 to 150 C (-22 to 302 F) -30 to 150 C (-22 to 302 F)
AC Input 2 to 4 volts 2 to 4 volts 2 to 4 volts
Unlock Full Specs
to access all available technical data