Bipolar Motor Driver DMOS On/Off 36-HSOP-M
Bipolar Motor Driver DMOS On/Off 36-HSOP-M
Bipolar Motor Driver DMOS On/Off 36-HSOP-M
36V HIGH-PERFORMANCE, HIGH-RELIA
Bipolar Motor Driver DMOS On/Off 36-HSOP-M
36V HIGH-PERFORMANCE, HIGH-RELIA
MOTOR DRIVER, -25 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD63740FM-E2CT-ND | BD63740FM-E2 | BD63740FM-E2 | BD63740FM-E2 | 54AH2913 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C Rohs Compliant Rohm |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "36-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" | ||||
| Communication | On/Off | On/Off | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |