The BD6373GW-E2 is a motor driver IC designed for applications in digital still cameras, featuring six Full-ON type H-bridges. It is capable of driving stepping motors for auto focus, zoom, or iris functions, as well as actuators like lens barriers. The device operates within a power supply voltage range of 2.5V to 5.5V and supports a maximum output current of ±0.5A per channel, with a typical output ON-resistance of 1.2Ω. Key features include low ON-resistance power CMOS outputs, a drive mode switch function, under-voltage lockout protection, and a thermal shutdown circuit. The operating temperature range is from -25°C to +85°C, making it suitable for various environments. The compact UCSP75M2 package measures 2.60mm x 2.60mm x 0.85mm, facilitating integration into space-constrained designs. This product is appropriate for mobile systems, home appliances, and amusement systems, providing flexibility in application.
Bipolar Motor Driver DMOS Parallel UCSP75M2
IC MTR DRV BIPLR 2.5-5.5V 32UCSP Product overview: BD6373GW-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6373GW-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152807-BD6373GW-E2
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 150°C (TJ)
Package: 34-VFBGA, CSPBGA
Applications: Camera
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 2.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (12)
Output Current: 500mA
Voltage - Load: 2.5 V ~ 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: BD6373GW
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 32-UCSP75M2 (2.5x2.5)
Introduction Date: June 14, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel UCSP75M2
IC MTR DRV BIPLR 2.5-5.5V 32UCSP
IC MTR DRV BIPLR 2.5-5.5V 32UCSP
IC MTR DRV BIPLR 2.5-5.5V 32UCSP
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:6Outputs; Output Current:500mA; Output Voltage:5.5V; Driver Case Style:UCSP; No. of Pins:34Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | BD6373GW-E2-ND | 744-BD6373GW-E2 | 1152807-BD6373GW-E2 | BD6373GW-E2 | BD6373GW-E2 | BD6373GW-E2 | 687-BD6373GW-E2 | 01AH6656 |
| Product Name | Motor Drivers, Controllers | 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6373GW-E2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MTR DRV BIPLR 2.5-5.5V 32UCSP | Motor Driver, -25 To 85Deg C; Motor Type Rohm |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper | |||||
| Configuration | PCB Mount; 34-VFBGA, CSPBGA | |||||||
| Communication | Parallel Interface | Parallel | ||||||
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts |