IC MOTOR DRIVER BIPLR 54HTSSOP-B Product overview: BD63730EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63730EFV-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1049024-BD63730EFV-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 2.7A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 19V ~ 28V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Voltage - Supply: 19V ~ 28V
Package / Case: 54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 54-HTSSOP-B
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MTS2916A-HGC1; L6226Q; L293DD013TR; E-L6219DS; LB1938FA-BH; DRV8834RGETBD63730EF
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD63730EFV-E2CT,BD63
Base Product Number: BD63730
IC MOTOR DRIVER BIPLR 54HTSSOP-B
Bipolar Motor Driver DMOS Parallel 54-HTSSOP-B
IC MOTOR DRIVER BIPLR 54HTSSOP-B
IC MOTOR DRIVER BIPLR 54HTSSOP-B
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2.7A; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:54Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating TemperatureRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63730EFV-E2 | 1049024-BD63730EFV-E2 | 687-BD63730EFV-E2 | BD63730EFV-E2 | BD63730EFV-E2 | BD63730EFV-E2 | 01AH6657 |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER BIPLR 54HTSSOP-B | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Input | 28 volts | 19 to 28 volts | 19 volts | 19 to 28 volts | |||
| AC Input | 19 to 28 volts | 19 to 28 volts | |||||
| Continuous Current | 2.7 amps | 2.7 amps | 2.7 amps | 2.7 amps |