Win Source Part Number: 1197769-BD63725BEFV-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 2.4A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 19V ~ 28V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Voltage - Supply: 19V ~ 28V
Package / Case: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP-B
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD63725BEFV-E2DKR,BD
Base Product Number: BD63725
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
IC MTR DRV BIPLR 19-28V 28HTSSOP Product overview: BD63725BEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63725BEFV-E2 can be used for catalog matching and distributor lookup.
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2.4A; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating TemperatureRoHS Compliant: Yes
IC MTR DRV BIPLR 19-28V 28HTSSOP
IC MTR DRV BIPLR 19-28V 28HTSSOP
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1197769-BD63725BEFV-E2 | BD63725BEFV-E2TR-ND | 744-BD63725BEFV-E2 | 01AH6655 | BD63725BEFV-E2 | BD63725BEFV-E2 | BD63725BEFV-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | 28V Motor Driver IC | Motor Driver, -25 To 85Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 19 to 28 volts | 19 to 28 volts | 19 to 28 volts | ||||
| DC Input | 19 to 28 volts | 19 to 28 volts | 28 volts | 19 to 28 volts | |||
| Continuous Current | 2.4 amps | 2.4 amps | 2.4 amps | 2.4 amps | |||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" |