ROHM Semiconductor USA, LLC 28V Motor Driver IC BD63720AEFV-E2

Description
IC MTR DRV BIPLR 19-28V 28HTSSOP Product overview: BD63720AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63720AEFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTR DRV BIPLR 19-28V 28HTSSOP Product overview: BD63720AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63720AEFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V Motor Driver IC
744-BD63720AEFV-E2
28V Motor Driver IC 744-BD63720AEFV-E2
IC MTR DRV BIPLR 19-28V 28HTSSOP Product overview: BD63720AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63720AEFV-E2 can be used for catalog matching and distributor lookup.

IC MTR DRV BIPLR 19-28V 28HTSSOP Product overview: BD63720AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63720AEFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - BD63720AEFV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD63720AEFV-E2CT-ND
Motor Drivers, Controllers BD63720AEFV-E2CT-ND
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B

Buy Now Datasheet
Motor Drivers, Controllers - BD63720AEFV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD63720AEFV-E2DKR-ND
Motor Drivers, Controllers BD63720AEFV-E2DKR-ND
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B

Buy Now Datasheet
Motor Drivers, Controllers - BD63720AEFV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD63720AEFV-E2TR-ND
Motor Drivers, Controllers BD63720AEFV-E2TR-ND
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B

Buy Now Datasheet
Motor Driver, Stepper, 1.7A, Htssop-28; Motor Type Rohm - 97Y9146 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, 1.7A, Htssop-28; Motor Type Rohm
97Y9146
Motor Driver, Stepper, 1.7A, Htssop-28; Motor Type Rohm 97Y9146
MOTOR DRIVER, STEPPER, 1.7A, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.7A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, 1.7A, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.7A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD63720AEFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD63720AEFV-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD63720AEFV-E2
IC MTR DRV BIPLR 19-28V 28HTSSOP

IC MTR DRV BIPLR 19-28V 28HTSSOP

Supplier's Site
Motor Drivers, Controllers - BD63720AEFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD63720AEFV-E2
Motor Drivers, Controllers BD63720AEFV-E2
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BD63720AEFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD63720AEFV-E2
PMIC - Motor Drivers, Controllers BD63720AEFV-E2
IC MTR DRV BIPLR 19-28V 28HTSSOP

IC MTR DRV BIPLR 19-28V 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BD63720AEFV-E2 BD63720AEFV-E2CT-ND 97Y9146 BD63720AEFV-E2 BD63720AEFV-E2 BD63720AEFV-E2
Product Name 28V Motor Driver IC Motor Drivers, Controllers Motor Driver, Stepper, 1.7A, Htssop-28; Motor Type Rohm Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
DC Input 28 volts 19 to 28 volts 19 to 28 volts
Configuration PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication Parallel Interface Parallel
Unlock Full Specs
to access all available technical data