IC MTR DRV BIPLR 19-28V 28HTSSOP Product overview: BD63710AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63710AEFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913219-BD63710AEFV-E
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
Package: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD63710
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD63710AEFV-E2TR-ND,
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
IC MTR DRV BIPLR 19-28V 28HTSSOP
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
IC MTR DRV BIPLR 19-28V 28HTSSOP
IC MTR DRV BIPLR 19-28V 28HTSSOP
MOTOR DRIVER, STEPPER, 0.7A, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-BD63710AEFV-E2 | 913219-BD63710AEFV-E2 | 846-BD63710AEFV-E2CT-ND | BD63710AEFV-E2 | BD63710AEFV-E2 | BD63710AEFV-E2 | 687-BD63710AEFV-E2 | 97Y9144 |
| Product Name | 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD63710AEFV-E2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MTR DRV BIPLR 19-28V 28HTSSOP | Motor Driver, Stepper, 0.7A, Htssop-28; Motor Type Rohm |
| PC-Based Bus | Parallel | |||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Input | 28 volts | 19 to 28 volts | 19 volts | 19 to 28 volts | ||||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||||
| Communication | Parallel Interface | Parallel |