ROHM Semiconductor USA, LLC Motor Driver, -25 To 85Deg C; Motor Type Rohm BD6369GUL-E2

Description
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC, Voice Coil; No. of Outputs:1Outputs; Output Current:400mA; Output Voltage:5.5V; Driver Case Style:VCSP; No. of Pins:15Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC, Voice Coil; No. of Outputs:1Outputs; Output Current:400mA; Output Voltage:5.5V; Driver Case Style:VCSP; No. of Pins:15Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -25 To 85Deg C; Motor Type Rohm - 01AH6654 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -25 To 85Deg C; Motor Type Rohm
01AH6654
Motor Driver, -25 To 85Deg C; Motor Type Rohm 01AH6654
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC, Voice Coil; No. of Outputs:1Outputs; Output Current:400mA; Output Voltage:5.5V; Driver Case Style:VCSP; No. of Pins:15Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC, Voice Coil; No. of Outputs:1Outputs; Output Current:400mA; Output Voltage:5.5V; Driver Case Style:VCSP; No. of Pins:15Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 01AH6654
Product Name Motor Driver, -25 To 85Deg C; Motor Type Rohm
Motor / System DC, Voice Coil
Unlock Full Specs
to access all available technical data

Similar Products

DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801RTYT - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Motor Controllers - 8209551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 1800 watts
View Details
Analog SERVOPACKs - SGD7S-7R6A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details