ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers BD6369GUL-E2

Description
Win Source Part Number: 1049023-BD6369GUL-E2 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 400mA Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 800mOhm Load Type: Inductive Voltage - Supply: 2.5V ~ 5.5V Package / Case: 15-UFBGA, CSPBGA Supplier Device Package: 15-VCSP50L2 (2.1x2.1) Temperature Range - Operating: -25°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD6369GUL-E2CT,BD636 9GUL-E2TR,BD6369GUL- E2DKR Base Product Number: BD6369
Request a Quote Datasheet
Description
Win Source Part Number: 1049023-BD6369GUL-E2 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 400mA Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 800mOhm Load Type: Inductive Voltage - Supply: 2.5V ~ 5.5V Package / Case: 15-UFBGA, CSPBGA Supplier Device Package: 15-VCSP50L2 (2.1x2.1) Temperature Range - Operating: -25°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD6369GUL-E2CT,BD636 9GUL-E2TR,BD6369GUL- E2DKR Base Product Number: BD6369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1049023-BD6369GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1049023-BD6369GUL-E2
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1049023-BD6369GUL-E2
Win Source Part Number: 1049023-BD6369GUL-E2 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 400mA Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 800mOhm Load Type: Inductive Voltage - Supply: 2.5V ~ 5.5V Package / Case: 15-UFBGA, CSPBGA Supplier Device Package: 15-VCSP50L2 (2.1x2.1) Temperature Range - Operating: -25°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD6369GUL-E2CT,BD636 9GUL-E2TR,BD6369GUL- E2DKR Base Product Number: BD6369

Win Source Part Number: 1049023-BD6369GUL-E2
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 400mA
Fault Protection: Over Temperature, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 800mOhm
Load Type: Inductive
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 15-UFBGA, CSPBGA
Supplier Device Package: 15-VCSP50L2 (2.1x2.1)
Temperature Range - Operating: -25°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD6369GUL-E2CT,BD6369GUL-E2TR,BD6369GUL-E2DKR
Base Product Number: BD6369

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049023-BD6369GUL-E2
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294P - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details