Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
IC MTR DRV BIPLR 19-28V 24HTSSOP
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:24Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating TemperatureRoHS Compliant: Yes
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
IC MTR DRV BIPLR 19-28V 24HTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD63620AEFV-E2TR-ND | BD63620AEFV-E2 | 01AH6653 | BD63620AEFV-E2 | BD63620AEFV-E2 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 19 to 28 volts | 19 to 28 volts | |||
| DC Input | 19 to 28 volts | 19 to 28 volts |