Win Source Part Number: 1372106-BD63610AEFV-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP-B
Base Product Number: BD63610
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 19V ~ 28V
Output Configuration: Half Bridge (4)
Current - Output: 600mA
Interface: Parallel
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
IC MTR DRV BIPLR 19-28V 20HTSSOP Product overview: BD63610AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63610AEFV-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 19-28V 20HTSSOP
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:600mA; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:20Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 19-28V 20HTSSOP
Bipolar Motor Driver DMOS Parallel 20-HTSSOP-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372106-BD63610AEFV-E2 | 744-BD63610AEFV-E2 | BD63610AEFV-E2 | 01AH6652 | BD63610AEFV-E2 | BD63610AEFV-E2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 28V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 19 to 28 volts | 19 to 28 volts | ||||
| DC Input | 19 to 28 volts | 28 volts | 19 to 28 volts | |||
| Continuous Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | |||
| PC-Based Bus | Parallel |