Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023024-BD6360GUL-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 400mA
Voltage - Load: 2.3 V to 5.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 15-VCSP50L2 (2.1x2.1)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.3 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC2030DBTRG4; MTD6502B-LC1-02; MTD6502B-LC1-00;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC MTR DRV BIPOLR 2.3-5.5V 15CSP Product overview: BD6360GUL-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6360GUL-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLR 2.3-5.5V 15CSP
IC MTR DRV BIPOLR 2.3-5.5V 15CSP
Bipolar Motor Driver CMOS Logic 15-VCSP50L2 (2.1x2.1)
IC MTR DRV BIPOLR 2.3-5.5V 15CSP
IC MTR DRV BIPOLR 2.3-5.5V 15CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1023024-BD6360GUL-E2 | 744-BD6360GUL-E2 | 846-BD6360GUL-E2TR-ND | BD6360GUL-E2 | BD6360GUL-E2 | BD6360GUL-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6360GUL-E2 | 5.5V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 6 volts | 2 to 6 volts | |||
| Continuous Current | 0.4000 amps | 0.4000 amps |