The BD63576NUX-E2 is a single H-bridge motor driver designed for DC brush motors, featuring a power supply voltage range of 2.0V to 10.0V and a control input voltage range from 0V to VCC. It operates efficiently with a low ON-resistance of 0.55Ω and can handle a continuous output current of ±1.2A, with a peak output current of ±3.2A. The device supports high-speed switching with a turn-on time of 240ns and a turn-off time of 60ns, making it suitable for applications requiring rapid motor control. The BD63576NUX-E2 includes built-in protection features such as under-voltage lockout and thermal shutdown, ensuring reliable operation in various conditions. It also incorporates an automatic power-saving mode that reduces power consumption when the motor is not actively driven. The operating temperature range is from -30°C to +85°C, and the device is packaged in a compact VSON008X2020 surface mount package, measuring 2.00mm x 2.00mm x 0.60mm, which is ideal for space-constrained applications like mobile systems and home appliances.
Bipolar Motor Driver DMOS Logic VSON008X2020
Bipolar Motor Driver DMOS Logic VSON008X2020
Bipolar Motor Driver DMOS Logic VSON008X2020
SINGLE H-BRIDGE DRIVER HIGH-SPEE
Bipolar Motor Driver DMOS Logic VSON008X2020
SINGLE H-BRIDGE DRIVER HIGH-SPEE
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD63576NUX-E2DKR-ND | BD63576NUX-E2 | BD63576NUX-E2 | BD63576NUX-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; 8-UFDFN Exposed Pad | |||
| Communication | Logic | Logic | ||
| Operating Temperature | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | |
| AC Input | 2 to 6 volts |