The BD63573NUV is a single H-bridge motor driver designed for high-speed switching applications. It operates with a motor power supply voltage range of 2.0V to 16.0V and features low ON-resistance DMOS transistors, which contribute to its low power consumption. The device supports a control input voltage range suitable for 1.8V controllers and includes a drive mode switch function. It also incorporates under-voltage lockout protection and thermal shutdown functionality to enhance reliability. The driver can handle a continuous output current of -1.2A to +1.2A and a peak output current of -3.2A to +3.2A. Its typical output ON-resistance is 0.38,Ѷ, and it operates effectively within an ambient temperature range of -30°C to +85°C. The compact VSON010V3030 package measures 3.00mm x 3.00mm x 1.00mm, making it suitable for space-constrained applications such as mobile systems and home appliances.
The BD63573NUV provides a single H-bridge motor driver which features wide range of motor power supply voltage from 2.0V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD63573NUV |
| Product Name | Single H-Bridge Driver High-Speed Switching Type |
| Driver Type | Dual Gate Driver |
| Output Current | 1.2 amps |
| Supply Voltage | 20 volts |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |