IC MOTOR DRIVER 2.5V-5.5V 10VSON Product overview: BD63573NUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63573NUV-E2 can be used for catalog matching and distributor lookup.
H-Bridge Motor Driver, 16V, 3.2A, 10pin
H-Bridge Motor Driver, 16V, 3.2A, 10pin
Win Source Part Number: 1372098-BD63573NUV-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: VSON010V3030
Base Product Number: BD63573
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver
Voltage - Supply: 2.5V ~ 5.5V
Output Configuration: Half Bridge
Current - Output: 1.2A
Interface: Logic
Voltage - Load: 2V ~ 16V
Motor Type - AC, DC: Brushed DC
IC MOTOR DRIVER 2.5V-5.5V 10VSON
Motor Driver DMOS Logic VSON010V3030
IC MOTOR DRIVER 2.5V-5.5V 10VSON
MOTOR DRIVER, -30 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63573NUV-E2 | 1712096P | 1372098-BD63573NUV-E2 | BD63573NUV-E2 | BD63573NUV-E2 | BD63573NUV-E2 | 28AK6489 |
| Product Name | 2.5V 5.5V Motor Driver IC | Motor Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -30 To 85Deg C Rohs Compliant Rohm |
| PC-Based Bus | Logic | ||||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| DC Input | 6 volts | 16 volts | 2 to 6 volts | ||||
| Product | MCU | ||||||
| Motor / System | DC Brushed; Brushed DC Motor | DC Brushed; Brushed DC |