DUAL H-BRIDGE DRIVER HIGH-SPEED Product overview: BD63572MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63572MUV-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1011751-BD63572MUV-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Appliance
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 2V ~ 9V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: VQFN20PV3535
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD63572MUV-E2DKR
Bipolar Motor Driver DMOS PWM VQFN20PV3535
Bipolar Motor Driver DMOS PWM VQFN20PV3535
DUAL H-BRIDGE DRIVER HIGH-SPEED
DUAL H-BRIDGE DRIVER HIGH-SPEED
Bipolar Motor Driver DMOS PWM VQFN20PV3535
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63572MUV-E2 | 1011751-BD63572MUV-E2 | 846-BD63572MUV-E2TR-ND | BD63572MUV-E2 | BD63572MUV-E2 | BD63572MUV-E2 |
| Product Name | Dual H-Bridge Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| DC Input | 4 volts | 2 to 4 volts | 2 to 4 volts | |||
| AC Input | 2 to 4 volts | 2 to 4 volts | ||||
| Continuous Current | 1 amps | 1 amps | 1 amps |