ROHM Semiconductor GmbH Dual H-Bridge Driver High-Speed Switching Type BD63565EFV

Description
The BD63565EFV provides a dual H-bridge motor driver which features wide range of motor power supply voltage from 1.8V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.
Datasheet
Description
The BD63565EFV provides a dual H-bridge motor driver which features wide range of motor power supply voltage from 1.8V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual H-Bridge Driver High-Speed Switching Type - BD63565EFV - ROHM Semiconductor GmbH
Willich, Germany
Dual H-Bridge Driver High-Speed Switching Type
BD63565EFV
Dual H-Bridge Driver High-Speed Switching Type BD63565EFV
The BD63565EFV provides a dual H-bridge motor driver which features wide range of motor power supply voltage from 1.8V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.

The BD63565EFV provides a dual H-bridge motor driver which features wide range of motor power supply voltage from 1.8V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BD63565EFV
Product Name Dual H-Bridge Driver High-Speed Switching Type
Driver Type Dual Gate Driver
Output Current 1 amps
Supply Voltage 20 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1204ARGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
LED Drivers - NCR420UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Clock Buffers, Drivers - SI53308-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details