DUAL H-BRIDGE MOTOR DRIVER WHICH Product overview: BD63565EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63565EFV-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381579-BD63565EFV-E
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Package: Tape & Reel
Applications: Appliance
Standard Package: 2,500 pcs
Technology: DMOS
Current - Output: 1A
Function: Driver
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (2)
Voltage - Load: 1.8V ~ 16V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP-B
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD63565
Moisture Sensitivity Level (MSL): 3 (168 Hours)
DUAL H-BRIDGE MOTOR DRIVER WHICH
DUAL H-BRIDGE MOTOR DRIVER WHICH
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:16V; Driver Case Style:HTSSOP-B; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Motor Driver DMOS PWM 20-HTSSOP-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63565EFV-E2 | 1381579-BD63565EFV-E2 | BD63565EFV-E2 | 687-BD63565EFV-E2 | 01AH6651 | BD63565EFV-E2 |
| Product Name | Dual H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | DUAL H-BRIDGE MOTOR DRIVER WHICH | Motor Driver, -40 To 85Deg C; Motor Type Rohm | Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 6 volts | 2 to 6 volts | 2 volts | 2 to 6 volts | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| Continuous Current | 1 amps | 1 amps | 1 amps |