ROHM Semiconductor GmbH Step-down, High-efficiency Switching Regulators (Controller type) BD63536FJ

Description
The BD63536FJ is a gate direct drive switching regulator operational at a power supply voltage from 3V. This regulator uses a compact package SOP-J8 and operates as a switching regulator for the voltage control type of step-down DC/DC converter. The regulator features reliable design with ±1% reference voltage accuracy, built-in current limit function (±4%), and a variety of built-in protection circuits.
Datasheet
Description
The BD63536FJ is a gate direct drive switching regulator operational at a power supply voltage from 3V. This regulator uses a compact package SOP-J8 and operates as a switching regulator for the voltage control type of step-down DC/DC converter. The regulator features reliable design with ±1% reference voltage accuracy, built-in current limit function (±4%), and a variety of built-in protection circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-down, High-efficiency Switching Regulators (Controller type) - BD63536FJ - ROHM Semiconductor GmbH
Willich, Germany
Step-down, High-efficiency Switching Regulators (Controller type)
BD63536FJ
Step-down, High-efficiency Switching Regulators (Controller type) BD63536FJ
The BD63536FJ is a gate direct drive switching regulator operational at a power supply voltage from 3V. This regulator uses a compact package SOP-J8 and operates as a switching regulator for the voltage control type of step-down DC/DC converter. The regulator features reliable design with ±1% reference voltage accuracy, built-in current limit function (±4%), and a variety of built-in protection circuits.

The BD63536FJ is a gate direct drive switching regulator operational at a power supply voltage from 3V. This regulator uses a compact package SOP-J8 and operates as a switching regulator for the voltage control type of step-down DC/DC converter. The regulator features reliable design with ±1% reference voltage accuracy, built-in current limit function (±4%), and a variety of built-in protection circuits.

Supplier's Site Datasheet
Step-down, High-efficiency  Switching Regulators (Controller type) - BD63536FJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Step-down, High-efficiency Switching Regulators (Controller type)
BD63536FJ
Step-down, High-efficiency Switching Regulators (Controller type) BD63536FJ
The BD63536FJ is a gate direct drive switching regulator operational at a power supply voltage from 3V. This regulator uses a compact package SOP-J8 and operates as a switching regulator for the voltage control type of step-down DC/DC converter. The regulator features reliable design with ±1% reference voltage accuracy, built-in current limit function (±4%), and a variety of built-in protection circuits.

The BD63536FJ is a gate direct drive switching regulator operational at a power supply voltage from 3V. This regulator uses a compact package SOP-J8 and operates as a switching regulator for the voltage control type of step-down DC/DC converter. The regulator features reliable design with ±1% reference voltage accuracy, built-in current limit function (±4%), and a variety of built-in protection circuits.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number BD63536FJ BD63536FJ
Product Name Step-down, High-efficiency Switching Regulators (Controller type) Step-down, High-efficiency Switching Regulators (Controller type)
Package Type Other; SOP-J8 Other; SOP-J8
IOUT 0.1000 amps 0.1000 amps
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM20144 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - IP2003TR - Lingto Electronic Limited
Specs
Output Voltage Type Adjustable / Variable
IOUT 40 amps
fsw 300 to 1000 kHz
View Details
3 suppliers