BD63525AEFV-E2 is a stepping motor driver designed for micro-stepping applications, capable of 1/16 micro-stepping. It operates with a single power supply voltage of up to 36V and supports a rated output current of 2.5A. The driver features a low power consumption bipolar PWM constant current control and offers multiple step modes, including full, half, quarter, and sixteenth steps, which can be easily switched without timing constraints. The device includes several protective features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring reliable operation. It also has a built-in spike noise cancellation function, eliminating the need for external noise filters. The compact HTSSOP-B28 package allows for efficient heat dissipation and integration into various applications, including printers, cameras, and robotics. The operating temperature range is from -25°C to +85°C, making it suitable for diverse environments.
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
BD63525AEFV SERIES ARE STEPPING
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD63525AEFV-E2DKR-ND | BD63525AEFV-E2 | BD63525AEFV-E2 | 01AH6649 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm |
| Motor / System | DC Brushed; Bipolar | DC Brushed; Brushed DC | Stepper | |
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 28 volts | 8 to 28 volts |