Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
IC MTR DRV BIPOLR 8-28V 28HTSSOP
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
IC MTR DRV BIPOLR 8-28V 28HTSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD63524EFV-E2TR-ND | BD63524EFV-E2 | BD63524EFV-E2 | BD63524EFV-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| AC Input | 8 to 28 volts |