Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
MOTOR DRIVER, STEPPER, 2.5A, HTSSOP-28; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
IC MTR DRV BIPOLR 8-28V 28HTSSOP
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
IC MTR DRV BIPOLR 8-28V 28HTSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD63524AEFV-E2TR-ND | 67AC7447 | BD63524AEFV-E2 | BD63524AEFV-E2 | BD63524AEFV-E2 |
| Product Name | Motor Drivers, Controllers | Motor Driver, Stepper, 2.5A, Htssop-28; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| Communication | PWM | PWM | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 28 volts | 8 to 28 volts | |||
| DC Input | 8 to 28 volts | 8 to 28 volts |