Win Source Part Number: 1372113-BD63521EFV-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP-B
Base Product Number: BD63521
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 8V ~ 28V
Output Configuration: Half Bridge (4)
Current - Output: 2A
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/16
Bipolar Motor Driver DMOS 28-HTSSOP-B
Bipolar Motor Driver DMOS 28-HTSSOP-B
Bipolar Motor Driver DMOS 28-HTSSOP-B
IC MOTOR DRIVER 28HTSSOP Product overview: BD63521EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63521EFV-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 28HTSSOP
Bipolar Motor Driver DMOS 28-HTSSOP-B
IC MOTOR DRIVER 28HTSSOP
MOTOR DRIVERS, -25 TO 85 DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372113-BD63521EFV-E2 | BD63521EFV-E2CT-ND | 744-BD63521EFV-E2 | BD63521EFV-E2 | BD63521EFV-E2 | BD63521EFV-E2 | 59AJ2139 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, -25 To 85 Deg C Rohs Compliant Rohm |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 28 volts | 8 to 28 volts | |||||
| DC Input | 8 to 28 volts | 8 to 28 volts | 28 volts |