IC MTR DRV BIPOLR 8-28V 28HTSSOP Product overview: BD63520AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63520AEFV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
Win Source Part Number: 1054914-BD63520AEFV-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 28V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/16
Voltage - Supply: 8V ~ 28V
Package / Case: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP-B
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DRV8886PWPRBD63520AE
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD63520AEFV-E2DKR,BD
Base Product Number: BD63520
IC MTR DRV BIPOLR 8-28V 28HTSSOP
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
IC MTR DRV BIPOLR 8-28V 28HTSSOP
MOTOR DRIVER, STEPPER, 2A, HTSSOP-28; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63520AEFV-E2 | BD63520AEFV-E2CT-ND | 1054914-BD63520AEFV-E2 | BD63520AEFV-E2 | BD63520AEFV-E2 | BD63520AEFV-E2 | 67AC7446 |
| Product Name | 28V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 2A, Htssop-28; Motor Type Rohm |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Input | 28 volts | 8 to 28 volts | 8 to 28 volts | 8 to 28 volts | |||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Communication | Parallel Interface | Parallel |