Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:700mA; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating TemperatureRoHS Compliant: Yes
BD63511EFV IS STEPPING MOTOR DRI
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
BD63511EFV IS STEPPING MOTOR DRI
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD63511EFV-E2CT-ND | 01AH6648 | BD63511EFV-E2 | BD63511EFV-E2 | BD63511EFV-E2 |
| Product Name | Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | Stepper | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| Communication | PWM | PWM | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 28 volts | 8 to 28 volts |