Motor Driver Power MOSFET On/Off 20-SSOP-B
Motor Driver Power MOSFET On/Off 20-SSOP-B
IC MOTOR DRIVER 5.5V-17V 20SSOP
Motor Driver Power MOSFET On/Off 20-SSOP-B
IC MOTOR DRIVER 5.5V-17V 20SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD6345FV-E2TR-ND | BD6345FV-E2 | BD6345FV-E2 | BD6345FV-E2 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "20-LSSOP (0.173"", 4.40mm Width)" | |||
| Communication | On/Off | On/Off | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 17 volts |