Win Source Part Number: 1049021-BD63401EFV-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Camera, Printer
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 1.35A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Voltage - Supply: 8V ~ 33V
Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP-B
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD63401EFV-E2TR,
40V STEPPING MOTOR DRIVER. BD634 Product overview: BD63401EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63401EFV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Logic 20-HTSSOP-B
Bipolar Motor Driver DMOS Logic 20-HTSSOP-B
Bipolar Motor Driver DMOS Logic 20-HTSSOP-B
40V STEPPING MOTOR DRIVER. BD634
40V STEPPING MOTOR DRIVER. BD634
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1049021-BD63401EFV-E2 | 744-BD63401EFV-E2 | 2236140 | 846-BD63401EFV-E2TR-ND | BD63401EFV-E2 | BD63401EFV-E2 | BD63401EFV-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 40V Motor Driver IC | Motor Driver ICs | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 33 volts | 8 to 33 volts | |||||
| DC Input | 8 to 33 volts | 33 volts | 8 to 33 volts | ||||
| Continuous Current | 1.35 amps | 1.35 amps | 1.35 amps | ||||
| PC-Based Bus | Logic |