ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD63282EFV-E2

Description
Win Source Part Number: 1218469-BD63282EFV-E 2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Current - Output: 1A Function: Driver Interface: Logic Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5V ~ 16V Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-HTSSOP-B Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD63282EFV-E2TR, 846-BD63282EFV-E2DKR ,846-BD63282EFV-E2CT Base Product Number: BD63282
Request a Quote Datasheet
Description
Win Source Part Number: 1218469-BD63282EFV-E 2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Current - Output: 1A Function: Driver Interface: Logic Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5V ~ 16V Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-HTSSOP-B Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD63282EFV-E2TR, 846-BD63282EFV-E2DKR ,846-BD63282EFV-E2CT Base Product Number: BD63282
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1218469-BD63282EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1218469-BD63282EFV-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1218469-BD63282EFV-E2
Win Source Part Number: 1218469-BD63282EFV-E 2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Current - Output: 1A Function: Driver Interface: Logic Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5V ~ 16V Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-HTSSOP-B Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD63282EFV-E2TR, 846-BD63282EFV-E2DKR ,846-BD63282EFV-E2CT Base Product Number: BD63282

Win Source Part Number: 1218469-BD63282EFV-E2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 1A
Function: Driver
Interface: Logic
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5V ~ 16V
Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP-B
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD63282EFV-E2TR,846-BD63282EFV-E2DKR,846-BD63282EFV-E2CT
Base Product Number: BD63282

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-BD63282EFV-E2
Motor Driver IC 744-BD63282EFV-E2
THREE-PHASE FULL-WAVE FAN MOTOR Product overview: BD63282EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63282EFV-E2 can be used for catalog matching and distributor lookup.

THREE-PHASE FULL-WAVE FAN MOTOR Product overview: BD63282EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63282EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - BD63282EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD63282EFV-E2
PMIC - Motor Drivers, Controllers BD63282EFV-E2
THREE-PHASE FULL-WAVE FAN MOTOR

THREE-PHASE FULL-WAVE FAN MOTOR

Supplier's Site Datasheet
Motor Drivers, Controllers - BD63282EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD63282EFV-E2
Motor Drivers, Controllers BD63282EFV-E2
Motor Driver DMOS Logic 20-HTSSOP-B

Motor Driver DMOS Logic 20-HTSSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 1218469-BD63282EFV-E2 744-BD63282EFV-E2 BD63282EFV-E2 BD63282EFV-E2
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
AC Input 5 to 16 volts
DC Input 5 to 16 volts 16 volts
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

3V 5.5V TSSOP Motor Driver IC - 744-IMC101TT038XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Analog, PWM
Operating Temperature -40 C (-40 F)
DC Input 6 volts
View Details
6 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 10 HP - CIMR-G7U27P51 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details