ROHM Semiconductor USA, LLC 2.2V 5.5V Motor Driver IC BD6326NUX-E2

Description
IC MOTOR DRIVER 2.2V-5.5V 10VSON Product overview: BD6326NUX-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6326NUX-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 2.2V-5.5V 10VSON Product overview: BD6326NUX-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6326NUX-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2V 5.5V Motor Driver IC
744-BD6326NUX-E2
2.2V 5.5V Motor Driver IC 744-BD6326NUX-E2
IC MOTOR DRIVER 2.2V-5.5V 10VSON Product overview: BD6326NUX-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6326NUX-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 2.2V-5.5V 10VSON Product overview: BD6326NUX-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6326NUX-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1348115-BD6326NUX-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1348115-BD6326NUX-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1348115-BD6326NUX-E2
Win Source Part Number: 1348115-BD6326NUX-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tape & Reel Applications: PC's, PDA's Standard Package: 4,000 Technology: Power MOSFET Current - Output: 8.6mA Function: Driver Interface: Logic Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 2.2V ~ 5.5V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: VSON010V3030 Temperature Range - Operating: -25°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD6326 Product Status: Not For New Designs

Win Source Part Number: 1348115-BD6326NUX-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: PC's, PDA's
Standard Package: 4,000
Technology: Power MOSFET
Current - Output: 8.6mA
Function: Driver
Interface: Logic
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 2.2V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: VSON010V3030
Temperature Range - Operating: -25°C ~ 95°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD6326
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD6326NUX-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD6326NUX-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD6326NUX-E2
IC MOTOR DRIVER 2.2V-5.5V 10VSON

IC MOTOR DRIVER 2.2V-5.5V 10VSON

Supplier's Site
Motor Driver, Bldc, -25 To 95Deg C; Motor Type Rohm - 73AC9717 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Bldc, -25 To 95Deg C; Motor Type Rohm
73AC9717
Motor Driver, Bldc, -25 To 95Deg C; Motor Type Rohm 73AC9717
MOTOR DRIVER, BLDC, -25 TO 95DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:7V; Driver Case Style:VSON; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

MOTOR DRIVER, BLDC, -25 TO 95DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:7V; Driver Case Style:VSON; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - BD6326NUX-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD6326NUX-E2
Motor Drivers, Controllers BD6326NUX-E2
Motor Driver Power MOSFET Logic VSON010V3030

Motor Driver Power MOSFET Logic VSON010V3030

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BD6326NUX-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD6326NUX-E2
PMIC - Motor Drivers, Controllers BD6326NUX-E2
IC MOTOR DRIVER 2.2V-5.5V 10VSON

IC MOTOR DRIVER 2.2V-5.5V 10VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BD6326NUX-E2 1348115-BD6326NUX-E2 BD6326NUX-E2 73AC9717 BD6326NUX-E2 BD6326NUX-E2
Product Name 2.2V 5.5V Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver, Bldc, -25 To 95Deg C; Motor Type Rohm Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Logic
Operating Temperature -25 C (-13 F) -25 to 95 C (-13 to 203 F) -25 to 95 C (-13 to 203 F)
DC Input 6 volts 2 to 6 volts 2 to 6 volts
AC Input 2 to 6 volts 2 to 6 volts
Continuous Current 0.0086 amps 0.7000 amps
Unlock Full Specs
to access all available technical data