ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BD63251MUV-E2 BD63251MUV-E2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144982-BD63251MUV-E 2 Output Voltage: 15 V Categories: PMIC - Motor Drivers,Controllers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144982-BD63251MUV-E 2 Output Voltage: 15 V Categories: PMIC - Motor Drivers,Controllers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD63251MUV-E2 - 1144982-BD63251MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD63251MUV-E2
1144982-BD63251MUV-E2
PMIC - PMIC - Motor Drivers, Controllers - BD63251MUV-E2 1144982-BD63251MUV-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144982-BD63251MUV-E 2 Output Voltage: 15 V Categories: PMIC - Motor Drivers,Controllers Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144982-BD63251MUV-E2
Output Voltage: 15 V
Categories: PMIC - Motor Drivers,Controllers
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
VQFN Motor Driver IC - 744-BD63251MUV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Motor Driver IC
744-BD63251MUV-E2
VQFN Motor Driver IC 744-BD63251MUV-E2
Motor Pre-Driver 24-Pin VQFN-V EP T/R Product overview: BD63251MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63251MUV-E2 can be used for catalog matching and distributor lookup.

Motor Pre-Driver 24-Pin VQFN-V EP T/R Product overview: BD63251MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63251MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver, -25 To 95Deg C; Motor Type Rohm - 01AH6646 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -25 To 95Deg C; Motor Type Rohm
01AH6646
Motor Driver, -25 To 95Deg C; Motor Type Rohm 01AH6646
MOTOR DRIVER, -25 TO 95DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:15V; Driver Case Style:VQFN-V; No. of Pins:24Pins; Supply Voltage Min:5.5V; Supply Voltage Max:15V; RoHS Compliant: Yes

MOTOR DRIVER, -25 TO 95DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:15V; Driver Case Style:VQFN-V; No. of Pins:24Pins; Supply Voltage Min:5.5V; Supply Voltage Max:15V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Motion Controllers DC Motor Drives Motor Controllers
Product Number 1144982-BD63251MUV-E2 744-BD63251MUV-E2 01AH6646
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD63251MUV-E2 VQFN Motor Driver IC Motor Driver, -25 To 95Deg C; Motor Type Rohm
Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data