Motor Driver DMOS Logic 16-HTSSOP-B
Motor Driver DMOS Logic 16-HTSSOP-B
Motor Driver DMOS Logic 16-HTSSOP-B
THREE-PHASE FULL-WAVE FAN MOTOR Product overview: BD63242EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63242EFV-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354618-BD63242EFV-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-HTSSOP-B
Base Product Number: BD63242
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Fan Motor Driver
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 5V ~ 16V
Output Configuration: Pre-Driver - Half Bridge (3)
Current - Output: 1A
Interface: Logic
Motor Type - AC, DC: Brushless DC (BLDC)
MOTOR DRIVER, -40 TO 100DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:5V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
THREE-PHASE FULL-WAVE FAN MOTOR
THREE-PHASE FULL-WAVE FAN MOTOR
Motor Driver DMOS Logic 16-HTSSOP-B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD63242EFV-E2DKR-ND | 744-BD63242EFV-E2 | 1354618-BD63242EFV-E2 | 01AH6645 | BD63242EFV-E2 | BD63242EFV-E2 | BD63242EFV-E2 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 100Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "16-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Communication | Logic | Logic | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| AC Input | 5 to 16 volts | 5 to 16 volts | 5 to 16 volts |