BUILT-IN CHANNEL H-BRIDGE MOTOR Product overview: BD63150AFM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63150AFM-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345586-BD63150AFM-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Printer
Standard Package: 1,500
Technology: DMOS
Current - Output: 5A
Function: Driver
Interface: On/Off
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 8V ~ 46.2V
Mounting Type: Surface Mount
Package / Case: 36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package: 36-HSOP-M
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD63150
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:5A; Output Voltage:46.2V; Driver Case Style:HSOP-M; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:46.2V; Operating TemperatureRoHS Compliant: Yes
BUILT-IN CHANNEL H-BRIDGE MOTOR
Motor Driver DMOS On/Off 36-HSOP-M
BUILT-IN CHANNEL H-BRIDGE MOTOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63150AFM-E2 | 1345586-BD63150AFM-E2 | 21AH3191 | BD63150AFM-E2 | BD63150AFM-E2 | BD63150AFM-E2 |
| Product Name | H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | On/Off | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Input | 46 volts | 8 to 46 volts | 8 to 46 volts | |||
| AC Input | 8 to 46 volts | 8 to 46 volts | ||||
| Continuous Current | 5 amps | 5 amps | 5 amps |