ROHM Semiconductor USA, LLC Motor Drivers, Controllers BD63130AFM-E2

Description
Motor Driver DMOS On/Off 36-HSOP-M
Datasheet
Description
Motor Driver DMOS On/Off 36-HSOP-M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - BD63130AFM-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD63130AFM-E2
Motor Drivers, Controllers BD63130AFM-E2
Motor Driver DMOS On/Off 36-HSOP-M

Motor Driver DMOS On/Off 36-HSOP-M

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BD63130AFM-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD63130AFM-E2
PMIC - Motor Drivers, Controllers BD63130AFM-E2
H-BRIDGE MOTOR DRIVER FOR DC BRU

H-BRIDGE MOTOR DRIVER FOR DC BRU

Supplier's Site Datasheet
Motor Driver, -25 To 85Deg C; Motor Type Rohm - 01AH6644 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -25 To 85Deg C; Motor Type Rohm
01AH6644
Motor Driver, -25 To 85Deg C; Motor Type Rohm 01AH6644
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:46.2V; Driver Case Style:HSOP-M; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:46.2V; Operating TemperatureRoHS Compliant: Yes

MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:46.2V; Driver Case Style:HSOP-M; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:46.2V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number BD63130AFM-E2 BD63130AFM-E2 01AH6644
Product Name Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, -25 To 85Deg C; Motor Type Rohm
Motor / System DC Brushed; Brushed DC DC Brushed; DC Brush
Communication On/Off
Operating Temperature -25 to 85 C (-13 to 185 F)
Peak Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Reference Class Digital Piezo Controller - E-754 - PI (Physik Instrumente) L.P.
Specs
Resolution 19 bits
Axes 1.0
Setup Computer
View Details
ENCL 201A Controller SMC-3 - 150C-D20JBD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details