BD63035EFV-ME2 is a three-phase sinusoidal brushless motor driver designed for automotive applications, with a power supply voltage rating of 36V and a continuous output current rating of 1.5A, peaking at 2A. It features built-in protection circuits including current limit, thermal shutdown, overcurrent, undervoltage lockout, and overvoltage lockout, enhancing reliability in various operating conditions. The device operates within a temperature range of -40°C to +105°C and is AEC-Q100 qualified, making it suitable for automotive environments. Its compact HTSSOP-B20 package allows for integration into small diameter motor modules. The motor driver utilizes PWM signals generated by three hall sensors to control motor speed, providing flexibility for different applications such as automotive seat fans.
Motor Driver DMOS Logic 20-HTSSOP-B
IC MOTOR DRIVER 8V-28V 20HTSSOP
IC MOTOR DRIVER 8V-28V 20HTSSOP
IC MOTOR DRIVER 8V-28V 20HTSSOP
BRUSHLESS MOTOR DRIVER, AEC-Q100, HTSSOP; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | BD63035EFV-ME2 | BD63035EFV-ME2 | BD63035EFV-ME2 | 687-BD63035EFV-ME2 | 58AC8505 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 8V-28V 20HTSSOP | Brushless Motor Driver, Aec-Q100, Htssop; Motor Type Rohm |
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | |||
| Communication | Logic | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps |