Motor Driver DMOS Logic 20-HTSSOP-B
Motor Driver DMOS Logic 20-HTSSOP-B
BD63015EFV IS A THREE PHASE SINU
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; RoHS Compliant: Yes
Motor Driver DMOS Logic 20-HTSSOP-B
BD63015EFV IS A THREE PHASE SINU
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD63015EFV-E2CT-ND | BD63015EFV-E2 | 01AH6643 | BD63015EFV-E2 | BD63015EFV-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| PC-Based Bus | Logic | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Configuration | PCB Mount; "20-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| AC Input | 8 to 28 volts | 8 to 28 volts |