ROHM Semiconductor GmbH Three-phase Brushless Motor Driver BD63007MUV

Description
BD63007MUV is a Three-Phase Brushless Motor Driver with 33V power supply voltage rating and 3A (5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has various controls and built-in protection functions, making it useful for variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.
Datasheet
Description
BD63007MUV is a Three-Phase Brushless Motor Driver with 33V power supply voltage rating and 3A (5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has various controls and built-in protection functions, making it useful for variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-phase Brushless Motor Driver - BD63007MUV - ROHM Semiconductor GmbH
Willich, Germany
Three-phase Brushless Motor Driver
BD63007MUV
Three-phase Brushless Motor Driver BD63007MUV
BD63007MUV is a Three-Phase Brushless Motor Driver with 33V power supply voltage rating and 3A (5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has various controls and built-in protection functions, making it useful for variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.

BD63007MUV is a Three-Phase Brushless Motor Driver with 33V power supply voltage rating and 3A (5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has various controls and built-in protection functions, making it useful for variety of purposes. Since the IC adopts small packages, it can be used on small diameter motors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BD63007MUV
Product Name Three-phase Brushless Motor Driver
Driver Type Three-phase
Output Current 3 amps
Supply Voltage 33 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 296-DRV8300UDRGERCT-ND - DigiKey
Specs
Driver Type High-side; Low-side; Three-phase
Output Configuration Noninverting
Output Current 1.5 amps
View Details
3 suppliers
 - 74AUP2G125GT/S500, - Rochester Electronics
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD13974-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details