BD63007MUV IS A THREE-PHASE BRUS
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
BD63007MUV IS A THREE-PHASE BRUS
Motor Driver DMOS Logic VQFN040V6060
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD63007MUV-E2 | 01AH6642 | BD63007MUV-E2 | BD63007MUV-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Continuous Current | 3 amps | 3 amps | ||
| Motor / System | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| AC Input | 8 to 28 volts |