IC MOTOR DRIVER 8V-28V 24VQFN Product overview: BD63006MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63006MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913215-BD63006MUV-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Motor Driver Power MOSFET Logic VQFN020V4040
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD63006
Categories: Integrated Circuits (ICs)
Case / Package: VQFN020V4040
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD63006MUV-E2CT, BD63006MUV-E2DKR, BD63006MUV-E2TR
IC MOTOR DRIVER 8V-28V 24VQFN
IC MOTOR DRIVER 8V-28V 24VQFN
Motor Driver Power MOSFET Logic VQFN020V4040
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63006MUV-E2 | 913215-BD63006MUV-E2 | BD63006MUV-E2 | BD63006MUV-E2 | BD63006MUV-E2 |
| Product Name | 8V 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD63006MUV-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Logic | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Input | 28 volts | ||||
| Continuous Current | 1.5 amps |