MOTOR DRIVER, 3-PH BRUSHLESS, VQFN-40; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:10V; Supply Voltage Max:28V; RoHS Compliant: Yes
IC MOTOR DRIVER 10V-28V 40VQFN
IC MOTOR DRIVER 10V-28V 40VQFN
Motor Driver Power MOSFET Logic VQFN040V6060
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 06AC5799 | BD63005AMUV-E2 | BD63005AMUV-E2 | BD63005AMUV-E2 |
| Product Name | Motor Driver, 3-Ph Brushless, Vqfn-40; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless; Three Phase Brushless Motor | DC Brushless; Brushless DC (BLDC) | ||
| AC Input | 10 to 28 volts | |||
| DC Input | 10 to 28 volts | |||
| Continuous Current | 2 amps | 2 amps |