ROHM Semiconductor GmbH Three Phase Brushless Motor Pre-driver BD63003MUV

Description
BD63003MUV is a Pre-driver IC for 3-phase brushless motor. It generates a driving signal from the Hall sensor and applies PWM in the input control signal for motor control. It has a built-in booster circuit which allows Nch-Nch MOS transistors to be used as the external power Transistor. It is compatible with 12V or 24V power supply and has various controls and built-in protection functions, making it useful for variety of purposes. Since the IC adopts a small package, it can also be used on small diameter motors.
Datasheet
Description
BD63003MUV is a Pre-driver IC for 3-phase brushless motor. It generates a driving signal from the Hall sensor and applies PWM in the input control signal for motor control. It has a built-in booster circuit which allows Nch-Nch MOS transistors to be used as the external power Transistor. It is compatible with 12V or 24V power supply and has various controls and built-in protection functions, making it useful for variety of purposes. Since the IC adopts a small package, it can also be used on small diameter motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Brushless Motor Pre-driver - BD63003MUV - ROHM Semiconductor GmbH
Willich, Germany
Three Phase Brushless Motor Pre-driver
BD63003MUV
Three Phase Brushless Motor Pre-driver BD63003MUV
BD63003MUV is a Pre-driver IC for 3-phase brushless motor. It generates a driving signal from the Hall sensor and applies PWM in the input control signal for motor control. It has a built-in booster circuit which allows Nch-Nch MOS transistors to be used as the external power Transistor. It is compatible with 12V or 24V power supply and has various controls and built-in protection functions, making it useful for variety of purposes. Since the IC adopts a small package, it can also be used on small diameter motors.

BD63003MUV is a Pre-driver IC for 3-phase brushless motor. It generates a driving signal from the Hall sensor and applies PWM in the input control signal for motor control. It has a built-in booster circuit which allows Nch-Nch MOS transistors to be used as the external power Transistor. It is compatible with 12V or 24V power supply and has various controls and built-in protection functions, making it useful for variety of purposes. Since the IC adopts a small package, it can also be used on small diameter motors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BD63003MUV
Product Name Three Phase Brushless Motor Pre-driver
Driver Type Three-phase
Supply Voltage 40 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCV304TPWREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - NCR401UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details
Clock Buffers, Drivers - SI53307-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details