IC MOTOR DRIVER 8V-26.4V 28VQFN Product overview: BD63002MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 26.4V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 26.4V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63002MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 806296-BD63002MUV-E2
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Current - Output: 5mA
Function: Driver
Interface: Logic
Output Configuration: Pre-Driver - Half Bridge (3)
Voltage - Load: 8V ~ 26.4V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: VQFN028V5050
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 26.4V
IC MOTOR DRIVER 8V-26.4V 28VQFN
MOTOR DRIVER, 3-PH BRUSHLESS, VQFN-28; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes
IC MOTOR DRIVER 8V-26.4V 28VQFN
Motor Driver Power MOSFET Logic VQFN028V5050
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63002MUV-E2 | 806296-BD63002MUV-E2 | BD63002MUV-E2 | 06AC5798 | BD63002MUV-E2 | BD63002MUV-E2 |
| Product Name | 8V 26.4V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD63002MUV-E2 | PMIC - Motor Drivers, Controllers | Motor Driver, 3-Ph Brushless, Vqfn-28; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Logic | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 26 volts | 8 to 26 volts | 8 to ? volts | |||
| AC Input | 8 to 26 volts | 8 to ? volts |