BD63002AMUV is a pre-driver designed for 3-phase brushless motors, capable of generating driving signals from Hall sensors and controlling PWM through input signals. It supports a power supply voltage range of 12V to 24V and features a built-in booster circuit that allows the use of Nch-Nch MOS transistors for external power applications. The device includes a 120° commutation logic circuit, various control functions such as direction change and short brake, and multiple built-in protection features including current limit, thermal shutdown, under voltage lockout, and over voltage lockout. The operating temperature range is from -40°C to +85°C, and it is packaged in a compact VQFN028V5050 format, making it suitable for small diameter motors and diverse applications, including office automation machines and general civil equipment.
BD63002AMUV is pre-driver of 3-phase brushless motor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. Since there is a built-in booster circuit, Nch-Nch MOS transistors can be used on the external power transistor. In addition, the power supply can use 12V or 24V and it has various controls and protection functions built-in, making it useful for a variety of purposes. Because it adopts small packages, it can also be used on small diameter motors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD63002AMUV |
| Product Name | 3-Phase Brushless Motor Pre-driver |
| Supply Voltage | 33 volts |