ROHM Semiconductor USA, LLC PMIC - Motor Drivers, Controllers BD63002AMUV-E2

Description
3-PHASE BRUSHLESS MOTOR PRE-DRIV
Datasheet
Description
3-PHASE BRUSHLESS MOTOR PRE-DRIV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Motor Drivers, Controllers - BD63002AMUV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD63002AMUV-E2
PMIC - Motor Drivers, Controllers BD63002AMUV-E2
3-PHASE BRUSHLESS MOTOR PRE-DRIV

3-PHASE BRUSHLESS MOTOR PRE-DRIV

Supplier's Site Datasheet
Motor Drivers, Controllers - BD63002AMUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD63002AMUV-E2
Motor Drivers, Controllers BD63002AMUV-E2
Motor Driver Power MOSFET Logic VQFN028V5050

Motor Driver Power MOSFET Logic VQFN028V5050

Buy Now Datasheet
Motor Driver, -40 To 85Deg C; Motor Type Rohm - 01AH6641 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 85Deg C; Motor Type Rohm
01AH6641
Motor Driver, -40 To 85Deg C; Motor Type Rohm 01AH6641
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:26.4V; Operating RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 85DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:26.4V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number BD63002AMUV-E2 BD63002AMUV-E2 01AH6641
Product Name PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, -40 To 85Deg C; Motor Type Rohm
Peak Current 0.0150 amps
Motor / System DC Brushless; Brushless DC (BLDC) DC Brushless; Three Phase DC Brushless
Communication Logic
Unlock Full Specs
to access all available technical data

Similar Products

DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) - DRV8830DGQR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
8 suppliers
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details