BD63001AMUV-E2 is a three-phase brushless motor predriver designed for driving external power transistors using upper P-channel and lower N-channel MOSFETs. It operates with supply voltages of 12V or 24V and features a built-in 120° commutation logic circuit. The device supports PWM and DC control systems, enabling clockwise and counterclockwise motor operation. It includes several protection functions such as current limit protection, overheat protection, under voltage lockout, over voltage protection, and motor lock protection, making it suitable for various applications including office automation and general public welfare apparatus. The IC is housed in a compact VQFN024V4040 package, measuring 4.00mm x 4.00mm x 1.00mm, and operates within a temperature range of -40°C to +85°C. The continuous output current rating is ±30mA, with a peak output current of ±200mA for short durations.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913214-BD63001AMUV-E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Motor Driver Power MOSFET Logic VQFN020V4040
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD63001
Categories: Integrated Circuits (ICs)
Case / Package: VQFN020V4040
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD63001AMUV-E2CT, BD63001AMUV-E2TR, BD63001AMUV-E2DKR
IC MOTOR DRIVER 4.5V-5.5V 24VQFN Product overview: BD63001AMUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63001AMUV-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.5V-5.5V 24VQFN
IC MOTOR DRIVER 4.5V-5.5V 24VQFN
Motor Driver Power MOSFET Logic VQFN020V4040
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 913214-BD63001AMUV-E2 | 744-BD63001AMUV-E2 | BD63001AMUV-E2 | BD63001AMUV-E2 | BD63001AMUV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD63001AMUV-E2 | 4.5V 5.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| PC-Based Bus | Logic | ||||
| DC Input | 6 volts | ||||
| Continuous Current | 0.0300 amps |