Manufacturer: Rohm Semiconductor
Win Source Part Number: 089808-BD6290EFV-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 19 V to 28 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 24-HTSSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 19 V to 28 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET Parallel 24-HTSSOP-B
Bipolar Motor Driver Power MOSFET Parallel 24-HTSSOP-B
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD6290EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6290EFV-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 19-28V 24HTSSOP
IC MTR DRV BIPLR 19-28V 24HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 24-HTSSOP-B
STEPPER MOTOR DRIVER, HTSSOP-B24; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 19-28V 24HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 089808-BD6290EFV-E2 | BD6290EFV-E2CT-ND | 744-BD6290EFV-E2 | 687-BD6290EFV-E2 | BD6290EFV-E2 | BD6290EFV-E2 | 15R0532 | BD6290EFV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6290EFV-E2 | Motor Drivers, Controllers | 28V Motor Driver IC | IC MTR DRV BIPLR 19-28V 24HTSSOP | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper Motor Driver, Htssop-B24; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | ||
| AC Input | 19 to 28 volts | 19 to 28 volts | 19 to 28 volts | |||||
| DC Input | 19 to 28 volts | 19 to 28 volts | 28 volts | 19 volts | 19 to 28 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.5000 amps | 0.8000 amps | |||
| Configuration | PCB Mount; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" |