Manufacturer: Rohm Semiconductor
Win Source Part Number: 864025-BD6237FM-E2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET On/Off 28-HSOP-M
Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD6237
Categories: Integrated Circuits (ICs)
Case / Package: 28-HSOP-M
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD6237FM-E2CT, BD6237FM-E2-ND, BD6237FM-E2TR, BD6237FM-E2DKR
IC MOTOR DRIVER 6V-32V 28HSOP Product overview: BD6237FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6237FM-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 6V-32V 28HSOP
Motor Driver Power MOSFET On/Off 28-HSOP-M
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:32V; Driver Case Style:HSOP-M; No. of Pins:28Pins; Supply Voltage Min:6V; Supply Voltage Max:32V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 6V-32V 28HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 864025-BD6237FM-E2 | 744-BD6237FM-E2 | BD6237FM-E2 | BD6237FM-E2 | 01AH6640 | BD6237FM-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6237FM-E2 | 6V 32V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 85Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| PC-Based Bus | On/Off | |||||
| DC Input | 32 volts | 6 to 32 volts | ||||
| Peak Current | 2 amps | |||||
| Motor / System | DC Brushed; Brushed DC | DC Brushed; DC Brush |