IC MOTOR DRIVER 6V-32V 25HSOP Product overview: BD6236FP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6236FP-E2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off 25-HSOP
Motor Driver Power MOSFET On/Off 25-HSOP
IC MOTOR DRIVER 6V-32V 25HSOP
IC MOTOR DRIVER 6V-32V 25HSOP
Motor Driver Power MOSFET On/Off 25-HSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6236FP-E2 | 846-BD6236FP-E2CT-ND | BD6236FP-E2 | BD6236FP-E2 | BD6236FP-E2 |
| Product Name | 6V 32V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 32 volts | 6 to 32 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs" |