IC MOTOR DRIVER 6V-32V 25HSOP Product overview: BD6232FP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6232FP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011440-BD6232FP-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2A
Voltage - Load: 6 V to 32 V
Motor Type - AC, DC: Brushed DC
Family Name: BD6232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 25-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 32 V
Alternative Parts (Cross-Reference): MC33HB2000FK; MCP8024-H/PT; MC33HB2000EK; FAN8412M;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET On/Off 25-HSOP
Motor Driver Power MOSFET On/Off 25-HSOP
IC MOTOR DRIVER 6V-32V 25HSOP
H BRIDGE DRIVER, 36V, 2.0A, HSOP25; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:25Pins; Supply Voltage Min:6V; Supply Voltage Max:32V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 6V-32V 25HSOP
Motor Driver Power MOSFET On/Off 25-HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6232FP-E2 | 011440-BD6232FP-E2 | BD6232FP-E2CT-ND | BD6232FP-E2 | 15R0531 | BD6232FP-E2 | BD6232FP-E2 |
| Product Name | 6V 32V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6232FP-E2 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | H Bridge Driver, 36V, 2.0A, Hsop25; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 32 volts | 6 to 32 volts | 6 to 32 volts | 6 to 32 volts | |||
| AC Input | 6 to 32 volts | 6 to 32 volts | 6 to 32 volts | ||||
| Continuous Current | 2 amps | 2 amps | 2 amps | 2 amps |