IC MOTOR DRIVER 6V-32V HRP7 Product overview: BD6231HFP-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6231HFP-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803499-BD6231HFP-TR
Packaging: Reel
Mounting Style: SMD
Applications: Media Player
Technology: Power MOSFET
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Voltage - Load: 6V ~ 32V
Motor Type - AC, DC: Brushed DC
Supplier Device Package: HRP7
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 32V
IC MOTOR DRIVER 6V-32V HRP7
Motor Driver Power MOSFET On/Off HRP7
IC MOTOR DRIVER 6V-32V HRP7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6231HFP-TR | 803499-BD6231HFP-TR | BD6231HFP-TR | BD6231HFP-TR | BD6231HFP-TR |
| Product Name | 6V 32V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6231HFP-TR | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 32 volts | 6 to 32 volts | |||
| AC Input | 6 to 32 volts |