Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152803-BD6230F-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.173", 4.40mm Width)
Applications: Media Player
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 6 V ~ 32 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Output Current: 500mA
Voltage - Load: 6 V ~ 32 V
Motor Type - AC, DC: Brushed DC
Family Name: BD6230
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): BTN7973B; AP1346-SLA; BTN7960B;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 6V-32V 8SOP Product overview: BD6230F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6230F-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 6V-32V 8SOP
Motor Driver Power MOSFET On/Off 8-SOP
IC MOTOR DRIVER 6V-32V 8SOP
H BRIDGE DRIVER, 36V, 0.5A, SOP8; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:6V; Supply Voltage Max:32V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1152803-BD6230F-E2 | 744-BD6230F-E2 | BD6230F-E2 | BD6230F-E2 | BD6230F-E2 | 15R0529 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6230F-E2 | 6V 32V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | H Bridge Driver, 36V, 0.5A, Sop8; Motor Type Rohm |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 32 volts | 6 to 32 volts | ||||
| DC Input | 6 to 32 volts | 32 volts | 6 to 32 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |